TE Connectivity Ring Connectors 130090

Description
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 130090-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
130090-ND
Ring Connectors 130090-ND
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 71Y9694 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
71Y9694
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 71Y9694
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
130090 Rohs Compliant Amp - Te Connectivity - 96AC5550 - Newark, An Avnet Company
Chicago, IL, United States
130090 Rohs Compliant Amp - Te Connectivity
96AC5550
130090 Rohs Compliant Amp - Te Connectivity 96AC5550
130090 ROHS COMPLIANT: YES

130090 ROHS COMPLIANT: YES

Supplier's Site
Pidg Ring Tongue Amp - Te Connectivity - 41AJ2325 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Ring Tongue Amp - Te Connectivity
41AJ2325
Pidg Ring Tongue Amp - Te Connectivity 41AJ2325
PIDG RING TONGUE

PIDG RING TONGUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 130090-ND 71Y9694 96AC5550
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 130090 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details