PIDG Ring Terminal, 16-22AWG, Copper/Silver, Tin Plated, Red Nylon Product overview: 130046 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130046 can be used for catalog matching and distributor lookup.
Ring Terminal Connector M6 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, 1/4", 16AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 130046 | 392-130046 | A132500-ND | 11H1213 |
| Product Name | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, 1/4", 16Awg; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Circular |