Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Series: Solistrand
Package: Bulk
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: M5 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Ring Terminal, Copper/Tin, 16-22AWG, M5 Stud, 250V Product overview: 130017 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130017 can be used for catalog matching and distributor lookup.
Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp
TERMINAL, RING, #5 STUD, CRIMP, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 130017 | 392-130017 | 130017-ND | 98K5506 | |
| Product Name | Connectors, Interconnects Terminals Ring Connectors | 250V Electronic Connector | Ring Connectors | Terminal, Ring, #5 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Crimp |