TE Connectivity 600V Electronic Connector 130014

Description
Red Insulated Crimp Terminal, 16-22AWG, 600V, Copper/Tin Product overview: 130014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red Insulated Crimp Terminal, 16-22AWG, 600V, Copper/Tin Product overview: 130014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-130014
600V Electronic Connector 392-130014
Red Insulated Crimp Terminal, 16-22AWG, 600V, Copper/Tin Product overview: 130014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130014 can be used for catalog matching and distributor lookup.

Red Insulated Crimp Terminal, 16-22AWG, 600V, Copper/Tin Product overview: 130014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A144737-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A144737-ND
Ring Connectors A144737-ND
Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 8 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.730" (18.54mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated Features: Bootstrap Circuit, Diode Emulation Color: Gray Contact Material: Phosphor Bronze Contact Finish: Brass

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 8 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.730" (18.54mm)
Mounting Type: Fixed
Termination: Solder
Insulation: Insulated
Features: Bootstrap Circuit, Diode Emulation
Color: Gray
Contact Material: Phosphor Bronze
Contact Finish: Brass

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 28T0216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
28T0216
Terminal, Ring Tongue, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 28T0216
TERMINAL, RING TONGUE, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG - 792-130014 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG
792-130014
TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG 792-130014
TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG

TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-130014 A144737-ND 130014 28T0216 792-130014
Product Name 600V Electronic Connector Ring Connectors Connectors,Interconnects Terminal, Ring Tongue, 22-16Awg; Stud Size - Metric Amp - Te Connectivity TE CONNECTIVITY / AMP 130014 TERMINAL, RING TONGUE, 22-16AWG
Termination Crimp Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers