Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, 5MM, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
PIDG, RING, 22-16 5MM ROHS COMPLIANT: YES
130008 ROHS COMPLIANT: YES
CONN RING CIRC 16-22AWG M5 CRIMP
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A130008-ND | 130008 | 15J1235 | 11H1208 | 130008 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 5Mm, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | Pidg, Ring, 22-16 5Mm Rohs Compliant Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |