TE Connectivity Ring Terminals 130005

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.6 MM  [.85 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.6 MM  [.85 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 130005 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
130005
Ring Terminals 130005
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.6 MM  [.85 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 21.6 MM  [.85 INCH ]
  • Stud Diameter : 5.2 MM  [.205 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .25 - 1.6
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 1611803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1611803
Ring Terminals 1611803
TE Connectivity 130005 Ring Terminal

TE Connectivity 130005 Ring Terminal

Supplier's Site
Ring Terminals - 1361666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1361666
Ring Terminals 1361666
TE Connectivity 130005 Ring Terminal

TE Connectivity 130005 Ring Terminal

Supplier's Site
Ring Terminals - 2411316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2411316
Ring Terminals 2411316
TE Connectivity 130005 Ring Terminal

TE Connectivity 130005 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
130005
Terminals 130005
Terminals PIDG RING

Terminals PIDG RING

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130005 1611803 2411316 130005
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals
Material Tin Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details