TE Connectivity Ring Connectors 130005

Description
Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A130005-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A130005-ND
Ring Connectors A130005-ND
Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity - 91C4268 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity
91C4268
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity 91C4268
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A130005-ND 130005 91C4268
Product Name Ring Connectors Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data