TE Connectivity Vibration Sensors 130-010-M

Description
Industry Standards IP Rating : IP65
Request a Quote
Description
Industry Standards IP Rating : IP65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 130-010-M - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
130-010-M
Vibration Sensors 130-010-M
Industry Standards IP Rating : IP65

Industry Standards


  • IP Rating : IP65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 130-010-M
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218797-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023689-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20017536-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 10226202-00 - TE Connectivity
Specs
Acceleration 250 g
Frequency Range 0.0 to 1300 Hz
Sensor Technology MEMS
View Details