TE Connectivity
Splices
129333-000
Description
Dimensions Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Product Length : 30.15 MM [1.187 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Product Length : 30.15 MM [1.187 INCH ]
- Wire Size (CMA) : 4000 - 10000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
129333-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details