TE Connectivity Power Cable Breakouts 127794N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 78 MM  [3.07 INCH ] Compatible Cable Diameter - Body (Min) : 46 MM  [1.811 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 19 MM  [.748 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.385 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 75 MM  [2.952 INCH ] Overall Product Length : 200 MM  [7.874 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.653 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.669 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 78 MM  [3.07 INCH ] Compatible Cable Diameter - Body (Min) : 46 MM  [1.811 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 19 MM  [.748 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.385 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 75 MM  [2.952 INCH ] Overall Product Length : 200 MM  [7.874 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.653 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.669 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 127794N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
127794N001
Power Cable Breakouts 127794N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 78 MM  [3.07 INCH ] Compatible Cable Diameter - Body (Min) : 46 MM  [1.811 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ] Compatible Cable Diameter - Leg (Min) : 19 MM  [.748 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.385 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ] Leg Length : 75 MM  [2.952 INCH ] Overall Product Length : 200 MM  [7.874 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.653 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.669 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Weathering, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Configuration Features


  • Number of Branches : 2

Dimensions


  • Compatible Cable Diameter - Body (Max) : 78 MM  [3.07 INCH ]
  • Compatible Cable Diameter - Body (Min) : 46 MM  [1.811 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 36 MM  [1.417 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 19 MM  [.748 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 86 MM  [3.385 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.574 INCH ]
  • Leg Length : 75 MM  [2.952 INCH ]
  • Overall Product Length : 200 MM  [7.874 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 42 MM  [1.653 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 17 MM  [.669 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.098 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Salt Water, Weathering, Moisture, Rain
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 127794N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725K026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Braids - 0724863001 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details