Body Features Body Material : Copper Zinc Body Plating Material : White Bronze Body Shape : Circular Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2
Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50, 75
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Additional Features : Pin Protection, Solderless Dielectric Material : PTFE Grade : Professional
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Copper Zinc
- Body Plating Material : White Bronze
- Body Shape : Circular
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 2
- Number of Positions : 2
Contact Features
- RF Connector Center Contact Material : Copper Zinc
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Additional Features : Pin Protection, Solderless
- Dielectric Material : PTFE
- Grade : Professional
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SMB
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]