TE Connectivity Coax Connectors 1274714-3

Description
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Termination Features Termination Method to PCB : Surface Mount
Request a Quote
Description
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Termination Features Termination Method to PCB : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274714-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274714-3
Coax Connectors 1274714-3
Configuration Features Number of Positions : 2 PCB Mount Orientation : Right Angle Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Termination Features Termination Method to PCB : Surface Mount

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • RF Connector Coupling Mechanism : Slide-In, Latching Quick Lock

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Connector Style : Jack
  • RF Interface : DIN 1.0/2.3

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1274714-3
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details