Body Features Body Material : Zinc Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 4 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Body Features
- Body Material : Zinc
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 3
- Number of Positions : 4
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- RF Connector Style : Jack
- RF Interface : DIN 1.0/2.3
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount