TE Connectivity Coax Connectors 1274668-1

Description
Body Features Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1274668-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1274668-1
Coax Connectors 1274668-1
Body Features Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Die Cast Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Compatible With RF Cable Type : RG 58C/U
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.11 MM  [.162 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1274668-1
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products