Body Features Body Material : Zinc Body Plating Material : Nickel
Configuration Features Number of Coaxial Contacts : 2 Number of Mounting Legs : 4 Number of Positions : 2 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions Profile Height from PCB : 24.1 MM [.949 INCH ] RF Connector Mated Outer Diameter (Approximate) : 9.22 MM [.363 INCH ]
Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 2
Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : Mini BNC Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.36 MM [.093 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : Zinc
- Body Plating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 2
- Number of Mounting Legs : 4
- Number of Positions : 2
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Phosphor Bronze
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions
- Profile Height from PCB : 24.1 MM [.949 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 9.22 MM [.363 INCH ]
Electrical Characteristics
- Impedance (OHM) : 75
- Insulation Resistance (MEGO) : 1000
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 2
Other
- Additional Features : Hardware Included
- Dielectric Material : PTFE
- Grade : Commercial
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : Mini BNC
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 2.36 MM [.093 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]