Body Features Body Material : Zinc Alloy Body Plating Material : Gold Body Shape : Circular
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 RF Connector Center Contact Underplating Material : Nickel
Dimensions Profile Height from PCB : 7.67 MM [.302 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Screw & Hole Thread Size : 10-32 UNF 2A
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Additional Features : Pin Protection Comment : Kit includes Jack Assy., Lockwasher, Jam Nut, Isolating Bushing, Isolating Washer Dielectric Material : Fluoropolymer Grade : Consumer Lockwasher Material : Phosphor Bronze Lockwasher Plating Material : Nickel PCB Leg Plating Material : Gold
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM [.109 INCH ]
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Zinc Alloy
- Body Plating Material : Gold
- Body Shape : Circular
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 50
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Profile Height from PCB : 7.67 MM [.302 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On
- RF Contact Captivation Method : Mechanical
- Screw & Hole Thread Size : 10-32 UNF 2A
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Additional Features : Pin Protection
- Comment : Kit includes Jack Assy., Lockwasher, Jam Nut, Isolating Bushing, Isolating Washer
- Dielectric Material : Fluoropolymer
- Grade : Consumer
- Lockwasher Material : Phosphor Bronze
- Lockwasher Plating Material : Nickel
- PCB Leg Plating Material : Gold
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SMB
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 2.79 MM [.109 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]