TE Connectivity ™ In Series Adapter 1274168-1

Description
N-SER, Jack to Jack Adapter, Bulkhead
Request a Quote
Description
N-SER, Jack to Jack Adapter, Bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 1274168-1 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
1274168-1
In Series Adapter 1274168-1
N-SER, Jack to Jack Adapter, Bulkhead

N-SER, Jack to Jack Adapter, Bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1274168-1
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details