Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum
Contact Features Crimp Type : Deep Step Indentation Crimp
Dimensions Barrel Inside Diameter : 15.5 MM , 19.5 MM [.61 INCH , .767 INCH ] Barrel Outside Diameter : 32 MM [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 - 240 Compatible Conductor Range (AWGKC) : 300 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements
Operation/Applicatio
n Compression Connector Product Type : Sleeve
Product Availability Product Availability : Asia, Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Deep Step Indentation Crimp
Dimensions
- Barrel Inside Diameter : 15.5 MM , 19.5 MM [.61 INCH , .767 INCH ]
- Barrel Outside Diameter : 32 MM [1.25 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 150 - 240
- Compatible Conductor Range (AWGKC) : 300 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements
Operation/Application
- Compression Connector Product Type : Sleeve
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp