TE Connectivity Compression Connectors 1273119-1

Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 6.5 MM , 12.5 MM  [.255 INCH , .492 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Range (AWGKC) : 4 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 6.5 MM , 12.5 MM  [.255 INCH , .492 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Range (AWGKC) : 4 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1273119-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1273119-1
Compression Connectors 1273119-1
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 6.5 MM , 12.5 MM  [.255 INCH , .492 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Conductor Range (AWGKC) : 4 - 3/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 6.5 MM , 12.5 MM  [.255 INCH , .492 INCH ]
  • Barrel Outside Diameter : 20 MM  [.787 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
  • Compatible Conductor Range (AWGKC) : 4 - 3/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements

Operation/Application


  • Compression Connector Product Type : Sleeve

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1273119-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details