TE Connectivity Compression Connectors 1273118-1

Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 11 MM , 9 MM  [.433 INCH , .354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 11 MM , 9 MM  [.433 INCH , .354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1273118-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1273118-1
Compression Connectors 1273118-1
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 11 MM , 9 MM  [.433 INCH , .354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 11 MM , 9 MM  [.433 INCH , .354 INCH ]
  • Barrel Outside Diameter : 20 MM  [.787 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70
  • Compatible Conductor Range (AWGKC) : 1/0 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A

Operation/Application


  • Compression Connector Product Type : Sleeve

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1273118-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details