TE Connectivity Compression Connectors 1273053-1

Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM , 9 MM  [.354 INCH , .314 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 - 50 Compatible Conductor Range (AWGKC) : 2 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM , 9 MM  [.354 INCH , .314 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 - 50 Compatible Conductor Range (AWGKC) : 2 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1273053-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1273053-1
Compression Connectors 1273053-1
Body Features Compatible Conductor Material : Aluminum Primary Product Material : Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 8 MM , 9 MM  [.354 INCH , .314 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 - 50 Compatible Conductor Range (AWGKC) : 2 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Sleeve Product Availability Product Availability : Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 8 MM , 9 MM  [.354 INCH , .314 INCH ]
  • Barrel Outside Diameter : 20 MM  [.787 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 50
  • Compatible Conductor Range (AWGKC) : 2 - 1/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A

Operation/Application


  • Compression Connector Product Type : Sleeve

Product Availability


  • Product Availability : Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1273053-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers