TE Connectivity Quick Disconnects 126563-000

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 126563-000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
126563-000
Quick Disconnects 126563-000
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 30 MM  [1.18 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Term, Closed Barrel, Red, 22-18Awg, 1Mm2 Rohs Compliant Raychem Te Connectivity - 70AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Term, Closed Barrel, Red, 22-18Awg, 1Mm2 Rohs Compliant Raychem Te Connectivity
70AH6954
Term, Closed Barrel, Red, 22-18Awg, 1Mm2 Rohs Compliant Raychem Te Connectivity 70AH6954
TERM, CLOSED BARREL, RED, 22-18AWG, 1MM2 ROHS COMPLIANT: YES

TERM, CLOSED BARREL, RED, 22-18AWG, 1MM2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 126563-000 70AH6954
Product Name Quick Disconnects Term, Closed Barrel, Red, 22-18Awg, 1Mm2 Rohs Compliant Raychem Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details