TE Connectivity Power Line Filter Modules 125KESS6AFPW

Description
Three Phase (Wye) EMC/EMI Line Filter 125A 440VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 125A 440VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-125KESS6AFPW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-125KESS6AFPW-ND
Power Line Filter Modules 174-125KESS6AFPW-ND
Three Phase (Wye) EMC/EMI Line Filter 125A 440VAC 50/60Hz Single Stage Threaded Post (M10)

Three Phase (Wye) EMC/EMI Line Filter 125A 440VAC 50/60Hz Single Stage Threaded Post (M10)

Buy Now Datasheet
Power Line Filter, 3 Phase, 125A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4204 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 125A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4204
Power Line Filter, 3 Phase, 125A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4204
POWER LINE FILTER, 3 PHASE, 125A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:125A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 125A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:125A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-125KESS6AFPW-ND 82AH4204
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 125A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1484-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-4718-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details