Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue
Configuration Features Number of Conductors : 2
Dimensions Conductor Diameter Range (MM) : .64 Outside Cable Diameter (MM) : 4.77 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (V) : 600
Operation/Applicatio
n Shielded : Yes
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55F
Body Features
- Cable Color : Black
- Conductor Material : Tin-Plated Copper
- Shield Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified PVDF
- Wire Color (Base) : Light Violet
- Wire Color (Stripe) : Blue
Configuration Features
Dimensions
- Conductor Diameter Range (MM) : .64
- Outside Cable Diameter (MM) : 4.77
- Wire Size (MMSQ) : 1.31
- Wire Size (AWG) : 16
Electrical Characteristics
- Operating Voltage (V) : 600
Operation/Application
Other
Product Type Features
Usage Conditions