TE Connectivity ™ Connectors, Interconnects - Coaxial Connectors (RF) 1252294-1

Description
Win Source Part Number: 965698-1252294-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Package: Bulk Contact Termination: Solder Connector Style: Coaxial Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 800 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1252294
Request a Quote Datasheet
Description
Win Source Part Number: 965698-1252294-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Package: Bulk Contact Termination: Solder Connector Style: Coaxial Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 800 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1252294
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 965698-1252294-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
965698-1252294-1
Connectors, Interconnects - Coaxial Connectors (RF) 965698-1252294-1
Win Source Part Number: 965698-1252294-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Package: Bulk Contact Termination: Solder Connector Style: Coaxial Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 800 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1252294

Win Source Part Number: 965698-1252294-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Package: Bulk
Contact Termination: Solder
Connector Style: Coaxial
Voltage Rating: 335 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 800
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1252294

Buy Now Datasheet
50 OHM Electronic Connector - 437-1252294-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Electronic Connector
437-1252294-1
50 OHM Electronic Connector 437-1252294-1
CONN COAX RCPT STR 50 OHM PCB Product overview: 1252294-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1252294-1 can be used for catalog matching and distributor lookup.

CONN COAX RCPT STR 50 OHM PCB Product overview: 1252294-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1252294-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1252294-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1252294-1
RF Connectors / Coaxial Connectors 1252294-1
RF Connectors / Coaxial Connectors SCD5862 5002 09OSX

RF Connectors / Coaxial Connectors SCD5862 5002 09OSX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 965698-1252294-1 437-1252294-1 1252294-1
Product Name Connectors, Interconnects - Coaxial Connectors (RF) 50 OHM Electronic Connector RF Connectors / Coaxial Connectors
Termination Solder
Unlock Full Specs
to access all available technical data