TE Connectivity RF Cable Assemblies 1251701-1

Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .77 M  [2.53 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Product Type : Cable Assembly Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .77 M  [2.53 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Product Type : Cable Assembly Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1251701-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1251701-1
RF Cable Assemblies 1251701-1
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 1 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Other Cable Assembly Length : .77 M  [2.53 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Product Type : Cable Assembly Shielded : Yes Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 1

Contact Features


  • 端子のベース材質 : Beryllium Copper
  • Center Contact Plating : Gold
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Other


  • Cable Assembly Length : .77 M  [2.53 FT ]
  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Cable Assembly Type : RF Coax Cable Assembly
  • Coaxial Cable Type : 9960-48
  • Connector Type (End A) : SSMT Right Angle Jack
  • Product Type : Cable Assembly
  • Shielded : Yes
  • Shrink Tubing : Without

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1251701-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products