Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver over Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder
Operation/Applicatio
n Circuit Application : Signal Operating Frequency (GHZ) : 11
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : Other Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interface Seal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Silver
- Body Underplating Material : Copper
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Silver over Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics
Mechanical Attachment
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Solder
Operation/Application
- Circuit Application : Signal
- Operating Frequency (GHZ) : 11
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : Other
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Interface Seal
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : N Type
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]