TE Connectivity Magnet Wire Terminals 1247002-3

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1247002-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1247002-3
Magnet Wire Terminals 1247002-3
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Multispring Pin Mating Pin Diameter : .8 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 14.8 MM  [.582 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Multispring Pin
  • Mating Pin Diameter : .8 MM  [.031 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 26 - 23
  • Magnet Wire Size (MM) : .4 - .63
  • Product Length : 14.8 MM  [.582 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 7.6 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 17-1247002-3CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
17-1247002-3CT-ND
Terminals - Magnetic Wire Connectors 17-1247002-3CT-ND
MAGMATE "300 SERIES" WITH MULTIS

MAGMATE "300 SERIES" WITH MULTIS

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 17-1247002-3TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
17-1247002-3TR-ND
Terminals - Magnetic Wire Connectors 17-1247002-3TR-ND
MAGMATE "300 SERIES" WITH MULTIS

MAGMATE "300 SERIES" WITH MULTIS

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 17-1247002-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
17-1247002-3DKR-ND
Terminals - Magnetic Wire Connectors 17-1247002-3DKR-ND
MAGMATE "300 SERIES" WITH MULTIS

MAGMATE "300 SERIES" WITH MULTIS

Buy Now Datasheet
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity - 36AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
36AJ8004
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity 36AJ8004
MAGNET WIRE TERMINAL, IDC/IDT; Product Range:MAG-MATE 300 Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC/IDT; Product Range:MAG-MATE 300 Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity - 36AJ8005 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
36AJ8005
Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity 36AJ8005
MAGNET WIRE TERMINAL, IDC/IDT; Product Range:MAG-MATE 300 Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC/IDT; Product Range:MAG-MATE 300 Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1247002-3 17-1247002-3CT-ND 17-1247002-3TR-ND 36AJ8004
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Magnet Wire Terminal, Idc/idt; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details