1245276-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1245276-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25
Dimensions Product Height : 34 MM [1.33 INCH ] Product Length : 36 MM [1.42 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Powell Electronics, Inc.
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25
Dimensions Product Height : 34 MM [1.33 INCH ] Product Length : 36 MM [1.42 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25
Dimensions Product Height : 34 MM [1.33 INCH ] Product Length : 36 MM [1.42 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 66 GF25
Dimensions
Product Height : 34 MM [1.33 INCH ]
Product Length : 36 MM [1.42 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Package
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : Side Clip
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]