TE Connectivity Rectangular Wire & Cable Connectors & Housings 1241964-6

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 11.5 MM  [.452 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2, 4&5 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 11.5 MM  [.452 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2, 4&5 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1241964-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1241964-6
Rectangular Wire & Cable Connectors & Housings 1241964-6
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 6 Number of Rows : 1 Dimensions Connector Height : 11.5 MM  [.452 INCH ] Connector Length : 30 MM  [1.181 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 06-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2, 4&5 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Rib Location : 1b
  • Number of Positions : 6
  • Number of Rows : 1

Dimensions


  • Connector Height : 11.5 MM  [.452 INCH ]
  • Connector Length : 30 MM  [1.181 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : 06-A
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2, 4&5
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A108485-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A108485-ND
Rectangular Connector Housings A108485-ND
"6 Rectangular Connectors - Housings Natural 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Std Tim Housing 6P Amp - Te Connectivity - 97X0729 - Newark, An Avnet Company
Chicago, IL, United States
Std Tim Housing 6P Amp - Te Connectivity
97X0729
Std Tim Housing 6P Amp - Te Connectivity 97X0729
STD TIM HOUSING 6P

STD TIM HOUSING 6P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241964-6 A108485-ND 97X0729
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Std Tim Housing 6P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1241964-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coax Connectors - 1-1337629-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers