TE Connectivity ™ TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact, 12-10 Ga. 1241963

Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet
Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact, 12-10 Ga. - 37902 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact, 12-10 Ga.
37902
TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact, 12-10 Ga. 37902
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981

The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring.

  • TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact
  • Category: TE Connectivity Standard Power Timers
  • Manufacturer: TE Connectivity
  • Contact Gender: Female
  • Contact Gender: Female
  • Contact Type: Socket
  • Contact Plating: Tin
  • Power Time Contacts are designed for 2.8 mm tab contacts
  • Terminals will work with HWA Power Distribution Module #45981
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 37902
Product Name TE Connectivity 1241962-1 Standard Power Timer Receptacle Contact, 12-10 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details