TE Connectivity ™ TE Connectivity 928966-2 Standard Power Timer Receptacle Contact, 14-12 Ga. 1241962-1

Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 928966-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet
Description
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 928966-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 928966-2 Standard Power Timer Receptacle Contact, 14-12 Ga. - 37901 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 928966-2 Standard Power Timer Receptacle Contact, 14-12 Ga.
37901
TE Connectivity 928966-2 Standard Power Timer Receptacle Contact, 14-12 Ga. 37901
The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring. TE Connectivity 928966-2 Standard Power Timer Receptacle Contact Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Contact Gender: Female Contact Type: Socket Contact Plating: Tin Power Time Contacts are designed for 2.8 mm tab contacts Terminals will work with HWA Power Distribution Module #45981

The comprehensive range of AMP timer contacts are extensively used in the automotive industry. The receptacle contact has two, respective four contact springs, which are independent of each other and a steel top spring.

  • TE Connectivity 928966-2 Standard Power Timer Receptacle Contact
  • Category: TE Connectivity Standard Power Timers
  • Manufacturer: TE Connectivity
  • Contact Gender: Female
  • Contact Type: Socket
  • Contact Plating: Tin
  • Power Time Contacts are designed for 2.8 mm tab contacts
  • Terminals will work with HWA Power Distribution Module #45981
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 37901
Product Name TE Connectivity 928966-2 Standard Power Timer Receptacle Contact, 14-12 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug, 20 Amp 250 Volt 6-20P with Green Neon Light - 4538 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Straight Inlet - A42S32A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers