TE Connectivity Automotive Terminals 1241872-6

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 17, 14, 16, 13 Wire Size Search (MMSQ) : 1, 2.5, 2, 1.5, 1.25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 80 DEGC , 125 DEGC  [176 DEGF , 284 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 17, 14, 16, 13 Wire Size Search (MMSQ) : 1, 2.5, 2, 1.5, 1.25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 80 DEGC , 125 DEGC  [176 DEGF , 284 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1241872-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1241872-6
Automotive Terminals 1241872-6
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 17, 14, 16, 13 Wire Size Search (MMSQ) : 1, 2.5, 2, 1.5, 1.25 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 80 DEGC , 125 DEGC  [176 DEGF , 284 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 15, 17, 14, 16, 13
  • Wire Size Search (MMSQ) : 1, 2.5, 2, 1.5, 1.25

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 80 DEGC , 125 DEGC  [176 DEGF , 284 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 257 DEGF , 185 DEGF , 230 DEGF , 194 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1241872-6
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 90B6478 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1241416-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details