TE Connectivity PCB Headers & Receptacles 1241850-6

Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Type : Blister Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ]
Request a Quote
Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Type : Blister Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1241850-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1241850-6
PCB Headers & Receptacles 1241850-6
Body Features Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Dimensions Connector Height : 7 MM  [.276 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Type : Blister Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Type : Socket
  • Mating Pin Diameter : .63 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Dimensions


  • Connector Height : 7 MM  [.276 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF
  • Mating Entry Location : Top

Mechanical Attachment


  • PCB Mount Retention : Without

Packaging Features


  • Packaging Type : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.027 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 1.8 MM  [.071 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1241850-6
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details