TE Connectivity
Automotive Terminals
1241846-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.4 MM [.053 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size Search (AWG) : 15 Wire Size Search (MMSQ) : 1.5
Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 130 DEGC , 90 DEGC , 85 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 120 DEGC [185 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 230 DEGF , 266 DEGF , 257 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.4 MM [.053 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size Search (AWG) : 15 Wire Size Search (MMSQ) : 1.5
Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 130 DEGC , 90 DEGC , 85 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 120 DEGC [185 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 230 DEGF , 266 DEGF , 257 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.4 MM [.053 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Wire Size Search (AWG) : 15 Wire Size Search (MMSQ) : 1.5
Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 80 DEGC , 130 DEGC , 90 DEGC , 85 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 120 DEGC [185 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 230 DEGF , 266 DEGF , 257 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.6mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.6 MM [.063 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 10
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2.2 - 2.4 MM [.053 - .094 INCH ]
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 15
- Wire Size Search (AWG) : 15
- Wire Size Search (MMSQ) : 1.5
Industry Standards
- Agency/Standard : DIN 72 551 Part 5 and 6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC , 80 DEGC , 130 DEGC , 90 DEGC , 85 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 120 DEGC [185 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 230 DEGF , 266 DEGF , 257 DEGF , 212 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1241846-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.1890 inch (4.8 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details