TE Connectivity PCB Headers & Receptacles 1241768-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42, 56 Number of Rows : 4, 1, 2 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 3 MM  [.11 INCH , .118 INCH , .025 INCH ] Dimensions Connector Width : 49.8 MM  [1.961 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5.08 MM , 8.1 MM , 2.54 MM  [.319 INCH , .1 INCH , .2 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 120 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42, 56 Number of Rows : 4, 1, 2 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 3 MM  [.11 INCH , .118 INCH , .025 INCH ] Dimensions Connector Width : 49.8 MM  [1.961 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5.08 MM , 8.1 MM , 2.54 MM  [.319 INCH , .1 INCH , .2 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 120 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1241768-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1241768-5
PCB Headers & Receptacles 1241768-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42, 56 Number of Rows : 4, 1, 2 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 3 MM  [.11 INCH , .118 INCH , .025 INCH ] Dimensions Connector Width : 49.8 MM  [1.961 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5.08 MM , 8.1 MM , 2.54 MM  [.319 INCH , .1 INCH , .2 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 120 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42, 56
  • Number of Rows : 4, 1, 2
  • Number of Sections : 1
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.8mm, .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM , 3 MM  [.11 INCH , .118 INCH , .025 INCH ]

Dimensions


  • Connector Width : 49.8 MM  [1.961 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 28.3 MM  [1.114 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5.08 MM , 8.1 MM , 2.54 MM  [.319 INCH , .1 INCH , .2 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 120
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1241768-5
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 064003-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
PCB Headers & Receptacles - 103233-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers