TE Connectivity ™ SCRs - Single 1241637-1

Description
Manufacturer: AMIS Category: SCRs - Single Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Style: C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: SCRs - Single Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Style: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single -  - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single
SCRs - Single
Manufacturer: AMIS Category: SCRs - Single Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Style: C

Manufacturer: AMIS
Category: SCRs - Single
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)
Style: C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Name SCRs - Single
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details