4 Pos 2.54mm Crimp Wire Housing, Female Socket, Black Product overview: 1241634-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1241634-3 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
UN-SEALED CONNECTOR
Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 905263-1241634-3
Series: Micro Quadlok
Features: 4 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1241634
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -1241634-3-SI, -1241634-3-LSI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1241634-3 | 1241634-3-ND | 1241634-3 | 905263-1241634-3 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Rectangular Connectors - 1241634-3 | |
| Gender | Female / Jack |