TE Connectivity Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 1241634-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Socket Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Socket Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity - 51M8631 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
51M8631
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 51M8631
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Socket Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP MQS Series Socket Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51M8631
Product Name Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details