TE Connectivity PCB Headers & Receptacles 1241434-3

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1355172-1 Packaging Features Packaging Quantity : 80 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 167 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1355172-1 Packaging Features Packaging Quantity : 80 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 167 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1241434-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1241434-3
PCB Headers & Receptacles 1241434-3
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 121 Number of Rows : 4 Number of Signal Positions : 108 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 144 MM  [1.358 INCH ] Connector Width : 45 MM  [1.772 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .228 INCH ] Industry Standards Degree of Protection : IP54K Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 1355172-1 Packaging Features Packaging Quantity : 80 Packaging Type : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 167 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 121
  • Number of Rows : 4
  • Number of Signal Positions : 108
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.8mm, .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 144 MM  [1.358 INCH ]
  • Connector Width : 45 MM  [1.772 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.8 MM  [.1 INCH , .228 INCH ]

Industry Standards


  • Degree of Protection : IP54K

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 1355172-1

Packaging Features


  • Packaging Quantity : 80
  • Packaging Type : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 90 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 167 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF , 149 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1241434-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102241-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102321-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details