TE Connectivity Rectangular Conn, Hdr, 108+13Pos, 4Row; Pitch Spacing Amp Te Connectivity 1241434-1

Description
RECTANGULAR CONN, HDR, 108+13POS, 4ROW; Pitch Spacing:-; No. of Contacts:121Contacts ; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes
Description
RECTANGULAR CONN, HDR, 108+13POS, 4ROW; Pitch Spacing:-; No. of Contacts:121Contacts ; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Hdr, 108+13Pos, 4Row; Pitch Spacing Amp Te Connectivity - 86Y5702 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Hdr, 108+13Pos, 4Row; Pitch Spacing Amp Te Connectivity
86Y5702
Rectangular Conn, Hdr, 108+13Pos, 4Row; Pitch Spacing Amp Te Connectivity 86Y5702
RECTANGULAR CONN, HDR, 108+13POS, 4ROW; Pitch Spacing:-; No. of Contacts:121Contacts ; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

RECTANGULAR CONN, HDR, 108+13POS, 4ROW; Pitch Spacing:-; No. of Contacts:121Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 86Y5702
Product Name Rectangular Conn, Hdr, 108+13Pos, 4Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9942 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting SMT; Surface Mount
Contact Plating Gold; Gold Plated
View Details
Headers & Wire Housings - 102387-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details