TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1241416-1

Description
Win Source Part Number: 1217491-1241416-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 6.3/4.8K Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1241416-1-ND,A142421 CT,-1241416-1-CSI,A1 42421TR,-1241416-1-S I,-1241416-1-LSI Base Product Number: 1241416
Request a Quote Datasheet
Description
Win Source Part Number: 1217491-1241416-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 6.3/4.8K Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1241416-1-ND,A142421 CT,-1241416-1-CSI,A1 42421TR,-1241416-1-S I,-1241416-1-LSI Base Product Number: 1241416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1217491-1241416-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1217491-1241416-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1217491-1241416-1
Win Source Part Number: 1217491-1241416-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 6.3/4.8K Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1241416-1-ND,A142421 CT,-1241416-1-CSI,A1 42421TR,-1241416-1-S I,-1241416-1-LSI Base Product Number: 1241416

Win Source Part Number: 1217491-1241416-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MCP 6.3/4.8K
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1241416-1-ND,A142421CT,-1241416-1-CSI,A142421TR,-1241416-1-SI,-1241416-1-LSI
Base Product Number: 1241416

Buy Now Datasheet
Rectangular Connector Contacts - A142421CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142421CT-ND
Rectangular Connector Contacts A142421CT-ND
Socket Contact Tin 12 AWG Crimp Stamped

Socket Contact Tin 12 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142421TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142421TR-ND
Rectangular Connector Contacts A142421TR-ND
Socket Contact Tin 12 AWG Crimp Stamped

Socket Contact Tin 12 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241416-1
Electronic Connector 332-1241416-1
AMP MCP 6.3/4.8K, CONTACT, SWS Product overview: 1241416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241416-1 can be used for catalog matching and distributor lookup.

AMP MCP 6.3/4.8K, CONTACT, SWS Product overview: 1241416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241416-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors MCP6.3/4.8K - 792-1241416-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors MCP6.3/4.8K
792-1241416-1
Automotive Connectors MCP6.3/4.8K 792-1241416-1
Automotive Connectors MCP6.3/4.8K

Automotive Connectors MCP6.3/4.8K

Supplier's Site
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity - 23AH4192 - Newark, An Avnet Company
Chicago, IL, United States
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity
23AH4192
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity 23AH4192
MCP6.3/4.8K ROHS COMPLIANT: YES

MCP6.3/4.8K ROHS COMPLIANT: YES

Supplier's Site
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity - 17R2915 - Newark, An Avnet Company
Chicago, IL, United States
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity
17R2915
Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity 17R2915
MCP6.3/4.8K ROHS COMPLIANT: YES

MCP6.3/4.8K ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7222 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7222
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7222
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 6.3/4.8K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 6.3/4.8K Series Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 6.3/4.8K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 6.3/4.8K Series Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217491-1241416-1 A142421CT-ND 332-1241416-1 792-1241416-1 23AH4192 32AH7222
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Automotive Connectors MCP6.3/4.8K Mcp6.3/4.8K Rohs Compliant Amp - Te Connectivity Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details