1241410-3 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
1241410-3
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM [.248 INCH , .228 INCH , .189 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM [.047 - .09 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size Search (MMSQ) : .4, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM [.248 INCH , .228 INCH , .189 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM [.047 - .09 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size Search (MMSQ) : .4, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
1241410-3
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM [.248 INCH , .228 INCH , .189 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.2 - 2.3 MM [.047 - .09 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size Search (MMSQ) : .4, .5, .35
Industry Standards Agency/Standard : LV214
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM [.248 INCH , .228 INCH , .189 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 12
Dimensions
- Wire Insulation Diameter : 1.2 - 2.3 MM [.047 - .09 INCH ]
- Wire Size (MMSQ) : .35 - .5
- Wire Size Search (MMSQ) : .4, .5, .35
Industry Standards
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1241410-3 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details