TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241410-1

Description
Win Source Part Number: 1364989-1241410-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 6.3/4.8K Product Status: Obsolete Base Product Number: 1241410 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1364989-1241410-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 6.3/4.8K Product Status: Obsolete Base Product Number: 1241410 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1241410-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1241410-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241410-1
Win Source Part Number: 1364989-1241410-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 58 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 6.3/4.8K Product Status: Obsolete Base Product Number: 1241410 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin

Win Source Part Number: 1364989-1241410-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 58 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCP 6.3/4.8K
Product Status: Obsolete
Base Product Number: 1241410
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1241410-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144-PS - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Current 13 amps
View Details