TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241404-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333909-1241404-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1241404-1-ND,A122947 CT,A122947TR,-124140 4-1-CSI,-1241404-1-L SI Base Product Number: 1241404 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333909-1241404-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1241404-1-ND,A122947 CT,A122947TR,-124140 4-1-CSI,-1241404-1-L SI Base Product Number: 1241404 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333909-1241404-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333909-1241404-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333909-1241404-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333909-1241404-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1241404-1-ND,A122947 CT,A122947TR,-124140 4-1-CSI,-1241404-1-L SI Base Product Number: 1241404 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333909-1241404-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1241404-1-ND,A122947CT,A122947TR,-1241404-1-CSI,-1241404-1-LSI
Base Product Number: 1241404
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1241404-1
Automotive Electronic Connector 332-1241404-1
Contact SKT Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 1241404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241404-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 13-17AWG T/R Automotive Product overview: 1241404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241404-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A122947CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122947CT-ND
Rectangular Connector Contacts A122947CT-ND
Socket Contact Tin 13-17 AWG Crimp Stamped

Socket Contact Tin 13-17 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A122947TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122947TR-ND
Rectangular Connector Contacts A122947TR-ND
Socket Contact Tin 13-17 AWG Crimp Stamped

Socket Contact Tin 13-17 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 32AH7221 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
32AH7221
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 32AH7221
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 6.3/4.8k Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 6.3/4.8K Series Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP 6.3/4.8k Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP 6.3/4.8K Series Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 17AH9776 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
17AH9776
Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity 17AH9776
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCP Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333909-1241404-1 332-1241404-1 A122947CT-ND 32AH7221
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products