Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760329-1241396-1
Series: MCP
Packaging: Reel package
Type: Stamped
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Family Name: 1241396
Categories: Connectors, Interconnects
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Switzerland, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Socket Contact Tin 13-17 AWG Crimp Stamped
Socket Contact Tin 13-17 AWG Crimp Stamped
Connectors
Signal Contact, Female, Crimp, 13-17AWG, Tin Plated, Cable Mount Product overview: 1241396-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241396-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 760329-1241396-1 | A124979CT-ND | 1241396-1 | 332-1241396-1 |
| Product Name | Rectangular Connectors - 1241396-1 | Rectangular Connector Contacts | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |