TE Connectivity ™ Rectangular Connector Contacts 1241394-2

Description
CONN SOCKET 17-20AWG CRIMP GOLD
Request a Quote Datasheet
Description
CONN SOCKET 17-20AWG CRIMP GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1241394-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241394-2CT-ND
Rectangular Connector Contacts 17-1241394-2CT-ND
CONN SOCKET 17-20AWG CRIMP GOLD

CONN SOCKET 17-20AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241394-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241394-2TR-ND
Rectangular Connector Contacts 17-1241394-2TR-ND
Socket Contact Gold 17-20 AWG Crimp Stamped

Socket Contact Gold 17-20 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241394-2
Electronic Connector 332-1241394-2
Signal Contact, Female, Crimp, 17-20AWG, Tin Plated Copper Product overview: 1241394-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241394-2 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 17-20AWG, Tin Plated Copper Product overview: 1241394-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241394-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1024252-1241394-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1024252-1241394-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1024252-1241394-2
Win Source Part Number: 1024252-1241394-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP Type: Stamped Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1241394-2-LSI,-1241 394-2-SI Base Product Number: 1241394

Win Source Part Number: 1024252-1241394-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MCP
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1241394-2-LSI,-1241394-2-SI
Base Product Number: 1241394

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1241394-2CT-ND 332-1241394-2 1241394-2 1024252-1241394-2
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers