TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1241380-2

Description
Win Source Part Number: 1293408-1241380-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 1.5K Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1241380-2TR,124 1380-2,A123712TR,-12 41380-2-CSI,-1241380 -2-SI,A123712CT,-124 1380-2-LSI Base Product Number: 1241380
Request a Quote Datasheet
Description
Win Source Part Number: 1293408-1241380-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 1.5K Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1241380-2TR,124 1380-2,A123712TR,-12 41380-2-CSI,-1241380 -2-SI,A123712CT,-124 1380-2-LSI Base Product Number: 1241380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1293408-1241380-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1293408-1241380-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1293408-1241380-2
Win Source Part Number: 1293408-1241380-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP 1.5K Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1241380-2TR,124 1380-2,A123712TR,-12 41380-2-CSI,-1241380 -2-SI,A123712CT,-124 1380-2-LSI Base Product Number: 1241380

Win Source Part Number: 1293408-1241380-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MCP 1.5K
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1241380-2TR,1241380-2,A123712TR,-1241380-2-CSI,-1241380-2-SI,A123712CT,-1241380-2-LSI
Base Product Number: 1241380

Buy Now Datasheet
Rectangular Connector Contacts - A123712CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123712CT-ND
Rectangular Connector Contacts A123712CT-ND
Socket Contact Gold 18-20 AWG Crimp

Socket Contact Gold 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123712TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123712TR-ND
Rectangular Connector Contacts A123712TR-ND
Socket Contact Gold 18-20 AWG Crimp

Socket Contact Gold 18-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241380-2
Electronic Connector 332-1241380-2
Female Signal Contact, Crimp, 1.5mm Tab, Tin Plated, Copper Alloy Product overview: 1241380-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241380-2 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, 1.5mm Tab, Tin Plated, Copper Alloy Product overview: 1241380-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241380-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity - 80K5209 - Newark, An Avnet Company
Chicago, IL, United States
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity
80K5209
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity 80K5209
MCP1.5 BU-KONT EDS ROHS COMPLIANT: YES

MCP1.5 BU-KONT EDS ROHS COMPLIANT: YES

Supplier's Site
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity - 23AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity
23AH0104
Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity 23AH0104
MCP1.5 BU-KONT EDS ROHS COMPLIANT: YES

MCP1.5 BU-KONT EDS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293408-1241380-2 A123712CT-ND 332-1241380-2 80K5209
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Mcp1.5 Bu-Kont Eds Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data