TE Connectivity Rectangular Connector Contacts 1241380-1

Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107016TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107016TR-ND
Rectangular Connector Contacts A107016TR-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107016CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107016CT-ND
Rectangular Connector Contacts A107016CT-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 1241380-1 - 905262-1241380-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1241380-1
905262-1241380-1
Rectangular Connectors - 1241380-1 905262-1241380-1
Manufacturer: TE Connectivity Win Source Part Number: 905262-1241380-1 Series: MCP 1.5K Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 1241380 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1241380-1-ND, 12413801, -1241380-1-SI, A107016CT, A107016TR, -1241380-1-CSI, -1241380-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 905262-1241380-1
Series: MCP 1.5K
Features: Socket Contact Tin 18-20 AWG Crimp
Package: Reel - TR
Family Name: 1241380
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1241380-1-ND, 12413801, -1241380-1-SI, A107016CT, A107016TR, -1241380-1-CSI, -1241380-1-LSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241380-1
Electronic Connector 332-1241380-1
Female Signal Crimp Contact, 1.5mm Tab, Tin Plated Copper Product overview: 1241380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241380-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, 1.5mm Tab, Tin Plated Copper Product overview: 1241380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241380-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity - 28T0214 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
28T0214
Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity 28T0214
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:MCP1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:MCP1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107016TR-ND 905262-1241380-1 332-1241380-1 28T0214
Product Name Rectangular Connector Contacts Rectangular Connectors - 1241380-1 Electronic Connector Contact, Socket, 20-17Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details