TE Connectivity Rectangular Connector Contacts 1241374-1

Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A126779TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126779TR-ND
Rectangular Connector Contacts A126779TR-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126779CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126779CT-ND
Rectangular Connector Contacts A126779CT-ND
Socket Contact Tin 17-20 AWG Crimp

Socket Contact Tin 17-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1241374-1
Electronic Connector 332-1241374-1
AMP MCP 1.5K, CONTACT Product overview: 1241374-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241374-1 can be used for catalog matching and distributor lookup.

AMP MCP 1.5K, CONTACT Product overview: 1241374-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241374-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1034592-1241374-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1034592-1241374-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1034592-1241374-1
Win Source Part Number: 1034592-1241374-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MCP Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 17-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 Alternative Parts (Cross-Reference): 31890; 34138; 170366-1; 39-00-0039; 02-09-1104; 08-50-01061241374-1. ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1241374-1-LSI,A1267 79CT,1241374-1-ND,A1 26779TR,-1241374-1-C SI,-1241374-1-SI Base Product Number: 1241374

Win Source Part Number: 1034592-1241374-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MCP
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 17-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 8,000
Alternative Parts (Cross-Reference): 31890; 34138; 170366-1; 39-00-0039; 02-09-1104; 08-50-01061241374-1.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1241374-1-LSI,A126779CT,1241374-1-ND,A126779TR,-1241374-1-CSI,-1241374-1-SI
Base Product Number: 1241374

Buy Now Datasheet
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity - 86H9198 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
86H9198
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity 86H9198
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCP 1.5K Series Hosing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCP 1.5K Series Hosing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
38AC2761
Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity 38AC2761
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MCP 1.5K Series Hosing Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCP 1.5K Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MCP 1.5K Series Hosing Connectors;RoHS Compliant: Yes

Supplier's Site
Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant Amp - Te Connectivity - 30AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant Amp - Te Connectivity
30AC3195
Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant Amp - Te Connectivity 30AC3195
CONN CONT RCP 1 POS CRMP ST STRP ROHS COMPLIANT: YES

CONN CONT RCP 1 POS CRMP ST STRP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126779TR-ND 332-1241374-1 1034592-1241374-1 86H9198 38AC2761 30AC3195
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 20-18Awg, Crimp; Product Range Amp - Te Connectivity Conn Cont Rcp 1 Pos Crmp St Strp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products